Belden Inc. Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 3.3 Ft (1 m) 49734 C62S2

Description
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC. Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.
Datasheet
Description
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC. Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 3.3 Ft (1 m) - 70005896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 3.3 Ft (1 m)
70005896
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 3.3 Ft (1 m) 70005896
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC. Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC.
Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

Supplier's Site
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden - 87F2993 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden
87F2993
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden 87F2993
COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70005896 87F2993
Product Name Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 3.3 Ft (1 m) Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden
Cable Shielding Foil Braid
Cable Length 3.3 ft (10.06 dm) 3.28 ft (10 dm)
Connector Type GPIB IEEE-488 / GPIB
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details