Belden Inc. Computer Cable, Ieee-488/gpib, 1.6Ft Gray; Connector Type A Belden 49733 C62S2

Description
COMPUTER CABLE, IEEE-488/GPIB, 1.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:49733 Series; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 1.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:49733 Series; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 1.6Ft Gray; Connector Type A Belden - 87F2992 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 1.6Ft Gray; Connector Type A Belden
87F2992
Computer Cable, Ieee-488/gpib, 1.6Ft Gray; Connector Type A Belden 87F2992
COMPUTER CABLE, IEEE-488/GPIB, 1.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:49733 Series; Colour:Gray RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 1.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:49733 Series; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 1.6 Ft (0.5 m) - 70005895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 1.6 Ft (0.5 m)
70005895
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 1.6 Ft (0.5 m) 70005895
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC. Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC.
Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 87F2992 70005895
Product Name Computer Cable, Ieee-488/gpib, 1.6Ft Gray; Connector Type A Belden Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 1.6 Ft (0.5 m)
Application Computer
Cable Length 1.64 ft (5 dm) 1.6 ft (4.88 dm)
Connector Type IEEE-488 / GPIB GPIB
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details