Belden Inc. Cable Assembly; Male/Femail D-Sub; 15 Position Shielded; 10 Foot; Chrome 49726A 060S2

Description
gned for high noise environments.
Datasheet
Description
gned for high noise environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Male/Femail D-Sub; 15 Position Shielded; 10 Foot; Chrome - 70003664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Femail D-Sub; 15 Position Shielded; 10 Foot; Chrome
70003664
Cable Assembly; Male/Femail D-Sub; 15 Position Shielded; 10 Foot; Chrome 70003664
gned for high noise environments.

gned for high noise environments.

Supplier's Site
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden - 87K6215 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
87K6215
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 87K6215
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70003664 87K6215
Product Name Cable Assembly; Male/Femail D-Sub; 15 Position Shielded; 10 Foot; Chrome Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
Cable Shielding Foil
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type D-Sub D Sub 15 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details