Belden Inc. Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 25 Foot; Chrome 49675A 060S2

Description
Designed for RS-232 applications.
Datasheet
Description
Designed for RS-232 applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 25 Foot; Chrome - 70005904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 25 Foot; Chrome
70005904
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 25 Foot; Chrome 70005904
Designed for RS-232 applications.

Designed for RS-232 applications.

Supplier's Site
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden - 87K2694 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
87K2694
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden 87K2694
COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70005904 87K2694
Product Name Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 25 Foot; Chrome Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
Product Type Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Connector Type D-Sub D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 1-2127833-9 - TE Connectivity
Specs
Product Type External Mini-SAS Plug
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details