Belden Inc. D-Sub Cables 49673A 060S2

Description
D-Sub Cable Assembly DB25 Chrome 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB25 Chrome 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - BEL5135-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BEL5135-ND
D-Sub Cables BEL5135-ND
D-Sub Cable Assembly DB25 Chrome 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Chrome 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden - 87K1266 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
87K1266
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 87K1266
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 5 Foot; Chrome - 70005879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 5 Foot; Chrome
70005879
Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 5 Foot; Chrome 70005879
Designed for RS-232 applications.

Designed for RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL5135-ND 87K1266 70005879
Product Name D-Sub Cables Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden Cable Assembly; Male/Female D-Sub; 25 Position Shielded; 5 Foot; Chrome
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm)
Connector Type DB25; Receptacle, Female Sockets D Sub 25 Position Plug D-Sub
Application Computer
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews - M300-MC11005M1-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 175 C (-85 to 347 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details