Belden Inc. Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden 49643 C62S2

Description
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden - 87K1265 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden
87K1265
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden 87K1265
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1265
Product Name Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details