Belden Inc. Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden 49642 C62S2

Description
COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden - 37F3283 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden
37F3283
Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden 37F3283
COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 3.3FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37F3283
Product Name Computer Cable, Ieee-488/gpib, 3.3Ft Gray; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details