Belden Inc. Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden 49442 010S2

Description
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5" RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden - 44F1693 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
44F1693
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden 44F1693
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5" RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F1693
Product Name Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1862827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details