Belden Inc. Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden 49441 010S2

Description
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden - 87K1261 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
87K1261
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden 87K1261
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1261
Product Name Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 2821262-4 - TE Connectivity
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
Stability Cables - SP-35-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details