Lumberg Automation - A Belden Brand
Circular Cable Assemblies
49307
Description
Cable Assembly
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Cable Assemblies - Circular Cable Assemblies
49307
Supplier's Site
Rsts 4-288/2 M Lumberg Automation
16AJ4702
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
49307-ND |
49307 |
16AJ4702 |
|
Product Name
|
Circular Cable Assemblies |
Cable Assemblies - Circular Cable Assemblies |
Rsts 4-288/2 M Lumberg Automation |
|
Cable Length
|
6.56 ft (19.99 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
22.97 ft (70 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details