Belden Inc. Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 49152A 010S2

Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden - 87K6212 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden
87K6212
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 87K6212
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6212
Product Name Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers