Belden Inc. Coaxial Cables (RF) 4731R 0101000

Description
CABLE COAXIAL RG-11 14AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-11 14AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-4731R0101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-4731R0101000-ND
Coaxial Cables (RF) 135-4731R0101000-ND
CABLE COAXIAL RG-11 14AWG 1000'

CABLE COAXIAL RG-11 14AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg11/u, 14Awg, 305M Rohs Compliant Belden - 41AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg11/u, 14Awg, 305M Rohs Compliant Belden
41AH2741
Coaxial Cable, Rg11/u, 14Awg, 305M Rohs Compliant Belden 41AH2741
COAXIAL CABLE, RG11/U, 14AWG, 305M ROHS COMPLIANT: YES

COAXIAL CABLE, RG11/U, 14AWG, 305M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 135-4731R0101000-ND 41AH2741
Product Name Coaxial Cables (RF) Coaxial Cable, Rg11/u, 14Awg, 305M Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Silver Coated
Cable Shielding Foil Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details