Belden Inc. Coaxial Cables (RF) 4694R 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30040-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30040-1000-ND
Coaxial Cables (RF) BEL30040-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg6/u, 75Ohm, Per M; Coaxial Cable Type Belden - 54AH7321 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 75Ohm, Per M; Coaxial Cable Type Belden
54AH7321
Coaxial Cable, Rg6/u, 75Ohm, Per M; Coaxial Cable Type Belden 54AH7321
COAXIAL CABLE, RG6/U, 75OHM, PER M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 75OHM, PER M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30040-1000-ND 54AH7321
Product Name Coaxial Cables (RF) Coaxial Cable, Rg6/u, 75Ohm, Per M; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details