Lumberg Automation - A Belden Brand Circular Cable Assemblies 46898

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 46898-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
46898-ND
Circular Cable Assemblies 46898-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Rkt 8-6-268/2 M Lumberg Automation - 16AJ4640 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 8-6-268/2 M Lumberg Automation
16AJ4640
Rkt 8-6-268/2 M Lumberg Automation 16AJ4640
RKT 8-6-268/2 M

RKT 8-6-268/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 46898 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
46898
Cable Assemblies - Circular Cable Assemblies 46898
CBL CIRC 8POS FEM TO WIRE 6.56'

CBL CIRC 8POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 46898-ND 16AJ4640 46898
Product Name Circular Cable Assemblies Rkt 8-6-268/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details