Belden Inc. Security & Sound, 3 Pair 22 AWG sol BC, LSZH, Shielded 4562FE

Description
Security & Commercial Audio Cable, 3-22 AWG solid bare copper pairs with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord
Datasheet
Description
Security & Commercial Audio Cable, 3-22 AWG solid bare copper pairs with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 3 Pair 22 AWG sol BC, LSZH, Shielded - 4562FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, 3 Pair 22 AWG sol BC, LSZH, Shielded
4562FE
Security & Sound, 3 Pair 22 AWG sol BC, LSZH, Shielded 4562FE
Security & Commercial Audio Cable, 3-22 AWG solid bare copper pairs with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord

Security & Commercial Audio Cable, 3-22 AWG solid bare copper pairs with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4562FE
Product Name Security & Sound, 3 Pair 22 AWG sol BC, LSZH, Shielded
Product Type Multiconductor Cable; Power Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Solid
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC014 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS155-36-3SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details