Belden Inc. Security & Sound, 3 Pair 22 AWG BC, LSZH 4542UE

Description
Security & Commercial Audio Cable, 3-22 AWG stranded bare copper pairs with polypropylene insulation, LSZH jacket with ripcord
Datasheet
Description
Security & Commercial Audio Cable, 3-22 AWG stranded bare copper pairs with polypropylene insulation, LSZH jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 3 Pair 22 AWG BC, LSZH - 4542UE - Belden Inc.
St. Louis, MO, United States
Security & Sound, 3 Pair 22 AWG BC, LSZH
4542UE
Security & Sound, 3 Pair 22 AWG BC, LSZH 4542UE
Security & Commercial Audio Cable, 3-22 AWG stranded bare copper pairs with polypropylene insulation, LSZH jacket with ripcord

Security & Commercial Audio Cable, 3-22 AWG stranded bare copper pairs with polypropylene insulation, LSZH jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4542UE
Product Name Security & Sound, 3 Pair 22 AWG BC, LSZH
Product Type Multiconductor Cable; Power Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC257 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Silicone Multiconductor Cable - AS999-20-2SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details