Belden Inc. Coaxial Cables (RF) 4505ANH 0101000

Description
CABLE COAXIAL RG-59 20AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 20AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-4505ANH0101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-4505ANH0101000-ND
Coaxial Cables (RF) 135-4505ANH0101000-ND
CABLE COAXIAL RG-59 20AWG 1000'

CABLE COAXIAL RG-59 20AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg59, 20Awg, 305M Rohs Compliant Belden - 41AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 20Awg, 305M Rohs Compliant Belden
41AH2736
Coaxial Cable, Rg59, 20Awg, 305M Rohs Compliant Belden 41AH2736
COAXIAL CABLE, RG59, 20AWG, 305M ROHS COMPLIANT: YES

COAXIAL CABLE, RG59, 20AWG, 305M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 135-4505ANH0101000-ND 41AH2736
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59, 20Awg, 305M Rohs Compliant Belden
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Silver Coated
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details