Lumberg Automation - A Belden Brand Sensor Cable Assemblies 44362

Description
RST 5-3-VAD 1A-1-3-226/15 M
Request a Quote Datasheet
Description
RST 5-3-VAD 1A-1-3-226/15 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 44362-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
44362-ND
Sensor Cable Assemblies 44362-ND
RST 5-3-VAD 1A-1-3-226/15 M

RST 5-3-VAD 1A-1-3-226/15 M

Buy Now Datasheet
Rst 5-3-Vad 1A-1-3-226/15 M Lumberg Automation - 16AJ4614 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5-3-Vad 1A-1-3-226/15 M Lumberg Automation
16AJ4614
Rst 5-3-Vad 1A-1-3-226/15 M Lumberg Automation 16AJ4614
RST 5-3-VAD 1A-1-3-226/15 M

RST 5-3-VAD 1A-1-3-226/15 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 44362-ND 16AJ4614
Product Name Sensor Cable Assemblies Rst 5-3-Vad 1A-1-3-226/15 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details