Lumberg Automation - A Belden Brand Circular Cable Assemblies 44194

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 44194-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
44194-ND
Circular Cable Assemblies 44194-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Rkt 5-228/1 M Lumberg Automation - 16AJ4608 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 5-228/1 M Lumberg Automation
16AJ4608
Rkt 5-228/1 M Lumberg Automation 16AJ4608
RKT 5-228/1 M

RKT 5-228/1 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 44194 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
44194
Cable Assemblies - Circular Cable Assemblies 44194
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 44194-ND 16AJ4608 44194
Product Name Circular Cable Assemblies Rkt 5-228/1 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details