Lumberg Automation - A Belden Brand Connector, Zv 2 4-3-225/2M; Connector To Connector Lumberg Automation 43782

Description
CONNECTOR, ZV 2 4-3-225/2M; Connector to Connector:M12 Receptacle to M12 T Type Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Circular; Cable RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ZV 2 4-3-225/2M; Connector to Connector:M12 Receptacle to M12 T Type Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Circular; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Zv 2 4-3-225/2M; Connector To Connector Lumberg Automation - 76R0581 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zv 2 4-3-225/2M; Connector To Connector Lumberg Automation
76R0581
Connector, Zv 2 4-3-225/2M; Connector To Connector Lumberg Automation 76R0581
CONNECTOR, ZV 2 4-3-225/2M; Connector to Connector:M12 Receptacle to M12 T Type Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Circular; Cable RoHS Compliant: Yes

CONNECTOR, ZV 2 4-3-225/2M; Connector to Connector:M12 Receptacle to M12 T Type Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Circular; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76R0581
Product Name Connector, Zv 2 4-3-225/2M; Connector To Connector Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details