Belden Inc. Security & Sound, 4 Pair 18 AWG BC, LSZH, Shielded, Cca 4343FLW

Description
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper pairs with Low Smoke Zero Halogen insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Cca
Datasheet
Description
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper pairs with Low Smoke Zero Halogen insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Cca
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 4 Pair 18 AWG BC, LSZH, Shielded, Cca - 4343FLW - Belden Inc.
St. Louis, MO, United States
Security & Sound, 4 Pair 18 AWG BC, LSZH, Shielded, Cca
4343FLW
Security & Sound, 4 Pair 18 AWG BC, LSZH, Shielded, Cca 4343FLW
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper pairs with Low Smoke Zero Halogen insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Cca

Security & Commercial Audio Cable, 4-18 AWG stranded bare copper pairs with Low Smoke Zero Halogen insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Cca

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4343FLW
Product Name Security & Sound, 4 Pair 18 AWG BC, LSZH, Shielded, Cca
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation LSZH - Low Smoke Zero Halogen (Flame Retardant)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details