Belden Inc. Security & Sound, 8 Conductor 18 AWG BC, LSZH, Shielded, Eca 4306FE

Description
Security & Commercial Audio Cable, 8-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Eca
Datasheet
Description
Security & Commercial Audio Cable, 8-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Eca
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 8 Conductor 18 AWG BC, LSZH, Shielded, Eca - 4306FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, 8 Conductor 18 AWG BC, LSZH, Shielded, Eca
4306FE
Security & Sound, 8 Conductor 18 AWG BC, LSZH, Shielded, Eca 4306FE
Security & Commercial Audio Cable, 8-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Eca

Security & Commercial Audio Cable, 8-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield, LSZH jacket with ripcord, CPR Eca

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4306FE
Product Name Security & Sound, 8 Conductor 18 AWG BC, LSZH, Shielded, Eca
Product Type Multiconductor Cable; Power Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polypropylene; PP - Polypropylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details