Belden Inc. Security & Sound, 4 Conductor 18 AWG BC, BC, LSZH, Cca 4302ULW

Description
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, Cca
Datasheet
Description
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, Cca
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 4 Conductor 18 AWG BC, BC, LSZH, Cca - 4302ULW - Belden Inc.
St. Louis, MO, United States
Security & Sound, 4 Conductor 18 AWG BC, BC, LSZH, Cca
4302ULW
Security & Sound, 4 Conductor 18 AWG BC, BC, LSZH, Cca 4302ULW
Security & Commercial Audio Cable, 4-18 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, Cca

Security & Commercial Audio Cable, 4-18 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, Cca

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4302ULW
Product Name Security & Sound, 4 Conductor 18 AWG BC, BC, LSZH, Cca
Product Type Multiconductor Cable; Power Cable
Cable Jacket LSZH / FRNC
Cable Insulation LSZH - Low Smoke Zero Halogen (Flame Retardant)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details