Lumberg Automation - A Belden Brand
Circular Cable Assemblies
4211
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 4-Rkwts 4-288/4 M Lumberg Automation
16AJ4565
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
4211
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
4211LA-ND |
16AJ4565 |
4211 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 4-Rkwts 4-288/4 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
3.28 ft (10 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Application
Instrumentation and Control; RF
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-A to USB-C
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details