Belden Inc. Shld Flex Cable, 2Cond, 16Awg; Cable Shielding Belden 4200FE.00500

Description
SHLD FLEX CABLE, 2COND, 16AWG; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 16AWG; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 16Awg; Cable Shielding Belden - 29AH8777 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 16Awg; Cable Shielding Belden
29AH8777
Shld Flex Cable, 2Cond, 16Awg; Cable Shielding Belden 29AH8777
SHLD FLEX CABLE, 2COND, 16AWG; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 16AWG; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8777
Product Name Shld Flex Cable, 2Cond, 16Awg; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details