Belden Inc. Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden 3GDSY-KC50

Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden - 62AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden
62AC8788
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden 62AC8788
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC8788
Product Name Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details