SHLD FLEX CABLE, 3COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AC4598 |
| Product Name | Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden |
| Standards / Certifications | RoHS |