Belden Inc. Wire; 22 AWG; 7/30; 20 kV; 0.030 in.; 0.130 in.; 200 degC; Silver Plated Copper 39X2220 WH005

Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Wire; 22 AWG; 7/30; 20 kV; 0.030 in.; 0.130 in.; 200 degC; Silver Plated Copper - 70021993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 22 AWG; 7/30; 20 kV; 0.030 in.; 0.130 in.; 200 degC; Silver Plated Copper
70021993
Wire; 22 AWG; 7/30; 20 kV; 0.030 in.; 0.130 in.; 200 degC; Silver Plated Copper 70021993
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021993
Product Name Wire; 22 AWG; 7/30; 20 kV; 0.030 in.; 0.130 in.; 200 degC; Silver Plated Copper
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details