Belden Inc. Wire; 22 AWG; 7/30; 15 kV; 0.030 in.; 0.110 in.; 200 degC; Silver Plated Copper 39X2215 WH005

Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Wire; 22 AWG; 7/30; 15 kV; 0.030 in.; 0.110 in.; 200 degC; Silver Plated Copper - 70021991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 22 AWG; 7/30; 15 kV; 0.030 in.; 0.110 in.; 200 degC; Silver Plated Copper
70021991
Wire; 22 AWG; 7/30; 15 kV; 0.030 in.; 0.110 in.; 200 degC; Silver Plated Copper 70021991
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021991
Product Name Wire; 22 AWG; 7/30; 15 kV; 0.030 in.; 0.110 in.; 200 degC; Silver Plated Copper
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Primary Wire - 0017773001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details