Belden Inc. Wire; 20 AWG; 19/32; 25 kV; 0.037 in.; 0.166 in.; 200 degC; Silver Plated Coppe 39X2025 WH005

Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Wire; 20 AWG; 19/32; 25 kV; 0.037 in.; 0.166 in.; 200 degC; Silver Plated Coppe - 70021998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 20 AWG; 19/32; 25 kV; 0.037 in.; 0.166 in.; 200 degC; Silver Plated Coppe
70021998
Wire; 20 AWG; 19/32; 25 kV; 0.037 in.; 0.166 in.; 200 degC; Silver Plated Coppe 70021998
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021998
Product Name Wire; 20 AWG; 19/32; 25 kV; 0.037 in.; 0.166 in.; 200 degC; Silver Plated Coppe
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details