Belden Inc. Cable; 16 AWG; 19/29; 60 kV; 0.058 in.;0.380 in.; 200 degC; Silver Plated Copp 39X1660 WH005

Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Cable; 16 AWG; 19/29; 60 kV; 0.058 in.;0.380 in.; 200 degC; Silver Plated Copp - 70022008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 16 AWG; 19/29; 60 kV; 0.058 in.;0.380 in.; 200 degC; Silver Plated Copp
70022008
Cable; 16 AWG; 19/29; 60 kV; 0.058 in.;0.380 in.; 200 degC; Silver Plated Copp 70022008
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wire, Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70022008
Product Name Cable; 16 AWG; 19/29; 60 kV; 0.058 in.;0.380 in.; 200 degC; Silver Plated Copp
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 036680-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 10 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details