Belden Inc. Wire, High-Voltage; 22 AWG; 7/30; 0.097in.; 0.230 in.; 40 kV; White 392297 WH005

Description
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant
Description
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

Suppliers

Company
Product
Description
Supplier Links
Wire, High-Voltage; 22 AWG; 7/30; 0.097in.; 0.230 in.; 40 kV; White - 70021842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, High-Voltage; 22 AWG; 7/30; 0.097in.; 0.230 in.; 40 kV; White
70021842
Wire, High-Voltage; 22 AWG; 7/30; 0.097in.; 0.230 in.; 40 kV; White 70021842
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire
Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural.

  • High Dielectric Strength
  • Flame Retardant
  • Radiation Resistant
  • Abrasion Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021842
Product Name Wire, High-Voltage; 22 AWG; 7/30; 0.097in.; 0.230 in.; 40 kV; White
Approvals UL Listing Mark; UL Style 3239
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 053593-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers