Belden Inc. Wire, High-Voltage; 22 AWG; 7/30; 0.045in.; 0.124 in.; 15 kV; White 392245 WH005

Description
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant
Description
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

Suppliers

Company
Product
Description
Supplier Links
Wire, High-Voltage; 22 AWG; 7/30; 0.045in.; 0.124 in.; 15 kV; White - 70021835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, High-Voltage; 22 AWG; 7/30; 0.045in.; 0.124 in.; 15 kV; White
70021835
Wire, High-Voltage; 22 AWG; 7/30; 0.045in.; 0.124 in.; 15 kV; White 70021835
High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire
Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural.

  • High Dielectric Strength
  • Flame Retardant
  • Radiation Resistant
  • Abrasion Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021835
Product Name Wire, High-Voltage; 22 AWG; 7/30; 0.045in.; 0.124 in.; 15 kV; White
Approvals UL Listing Mark; UL Recognized
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 031971-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details