Belden Inc. Wire, High-Voltage; 18 AWG; 16/30; 0.097 in.; 0.245 in.; 40 kV; White 391897 WH005

Description
High-Voltage, High-Temperature, UL Style 3239, 18 AWG, 16⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant
Description
High-Voltage, High-Temperature, UL Style 3239, 18 AWG, 16⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

Suppliers

Company
Product
Description
Supplier Links
Wire, High-Voltage; 18 AWG; 16/30; 0.097 in.; 0.245 in.; 40 kV; White - 70021855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, High-Voltage; 18 AWG; 16/30; 0.097 in.; 0.245 in.; 40 kV; White
70021855
Wire, High-Voltage; 18 AWG; 16/30; 0.097 in.; 0.245 in.; 40 kV; White 70021855
High-Voltage, High-Temperature, UL Style 3239, 18 AWG, 16⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

High-Voltage, High-Temperature, UL Style 3239, 18 AWG, 16⁄30 Stranding, Braidless Silicone Wire
Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural.

  • High Dielectric Strength
  • Flame Retardant
  • Radiation Resistant
  • Abrasion Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021855
Product Name Wire, High-Voltage; 18 AWG; 16/30; 0.097 in.; 0.245 in.; 40 kV; White
Approvals UL Listing Mark; UL Style 3239
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details