Belden Inc. Hook Up Wire,5000Ft,28Awg,copper,ppo,purple; Jacket Material Belden 39128 0075000

Description
HOOK UP WIRE,5000FT,28AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,28AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,28Awg,copper,ppo,purple; Jacket Material Belden - 54T8632 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,28Awg,copper,ppo,purple; Jacket Material Belden
54T8632
Hook Up Wire,5000Ft,28Awg,copper,ppo,purple; Jacket Material Belden 54T8632
HOOK UP WIRE,5000FT,28AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,28AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8632
Product Name Hook Up Wire,5000Ft,28Awg,copper,ppo,purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details