Belden Inc. Hook Up Wire,1000Ft,28Awg,copper,ppo,brown; Jacket Material Belden 39128 0011000

Description
HOOK UP WIRE,1000FT,28AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,28AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,28Awg,copper,ppo,brown; Jacket Material Belden - 52T2854 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,28Awg,copper,ppo,brown; Jacket Material Belden
52T2854
Hook Up Wire,1000Ft,28Awg,copper,ppo,brown; Jacket Material Belden 52T2854
HOOK UP WIRE,1000FT,28AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,1000FT,28AWG,COPPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2854
Product Name Hook Up Wire,1000Ft,28Awg,copper,ppo,brown; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details