Belden Inc. Hook Up Wire,5000Ft,26Awg,copper,ppo,purple; Jacket Material Belden 39126 0075000

Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,26Awg,copper,ppo,purple; Jacket Material Belden - 54T8622 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,26Awg,copper,ppo,purple; Jacket Material Belden
54T8622
Hook Up Wire,5000Ft,26Awg,copper,ppo,purple; Jacket Material Belden 54T8622
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,26AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8622
Product Name Hook Up Wire,5000Ft,26Awg,copper,ppo,purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details