Belden Inc. Hook Up Wire,5000Ft,26Awg,copper,ppo,dark Green; Jacket Material Belden 39126 0055000

Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,26Awg,copper,ppo,dark Green; Jacket Material Belden - 54T8621 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,26Awg,copper,ppo,dark Green; Jacket Material Belden
54T8621
Hook Up Wire,5000Ft,26Awg,copper,ppo,dark Green; Jacket Material Belden 54T8621
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,26AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8621
Product Name Hook Up Wire,5000Ft,26Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
1/4″ Phone Plug to XR Mini-Hook Test Cable - 3020XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details