Belden Inc. Hook Up Wire,1000Ft,26Awg,copper,ppo,orange; Jacket Material Belden 39126 0031000

Description
HOOK UP WIRE,1000FT,26AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,26AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,26Awg,copper,ppo,orange; Jacket Material Belden - 52T2838 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,26Awg,copper,ppo,orange; Jacket Material Belden
52T2838
Hook Up Wire,1000Ft,26Awg,copper,ppo,orange; Jacket Material Belden 52T2838
HOOK UP WIRE,1000FT,26AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,26AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2838
Product Name Hook Up Wire,1000Ft,26Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details