The Hook Up Wire is a 1000-foot length of 26 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electronic and electrical applications, including internal wiring and electrical panel building. The wire has a nominal diameter of 0.043 inches and a DC resistance of 37.3 ohms per 1000 feet at 20°C. It is compliant with multiple EU directives, including RoHS, and has a UL rating of AWM 11028. The wire is halogen-free and weighs approximately 2.000 lbs per 1000 feet. This product is designed for use in environments where reliable electrical performance is required.
HOOK UP WIRE,1000FT,26AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52T2834 |
| Product Name | Hook Up Wire,1000Ft,26Awg,copper,ppo,brown; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |