Belden Inc. Hook Up Wire,100Ft,24Awg,copper,ppo,black; Jacket Material Belden 39124 010100

Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,24Awg,copper,ppo,black; Jacket Material Belden - 52T2829 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,24Awg,copper,ppo,black; Jacket Material Belden
52T2829
Hook Up Wire,100Ft,24Awg,copper,ppo,black; Jacket Material Belden 52T2829
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,24AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2829
Product Name Hook Up Wire,100Ft,24Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details