Belden Inc. Hook Up Wire,100Ft,24Awg,copper,ppo,white; Jacket Material Belden 39124 009100

Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,24Awg,copper,ppo,white; Jacket Material Belden - 52T2827 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,24Awg,copper,ppo,white; Jacket Material Belden
52T2827
Hook Up Wire,100Ft,24Awg,copper,ppo,white; Jacket Material Belden 52T2827
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,24AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2827
Product Name Hook Up Wire,100Ft,24Awg,copper,ppo,white; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details