Belden Inc. Hook Up Wire,5000Ft,24Awg,copper,ppo,gray; Jacket Material Belden 39124 0085000

Description
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,24Awg,copper,ppo,gray; Jacket Material Belden - 54T8613 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,24Awg,copper,ppo,gray; Jacket Material Belden
54T8613
Hook Up Wire,5000Ft,24Awg,copper,ppo,gray; Jacket Material Belden 54T8613
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,24AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8613
Product Name Hook Up Wire,5000Ft,24Awg,copper,ppo,gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details