Belden Inc. Hook Up Wire,100Ft,24Awg,copper,ppo,gray; Jacket Material Belden 39124 008100

Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,24Awg,copper,ppo,gray; Jacket Material Belden - 52T2825 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,24Awg,copper,ppo,gray; Jacket Material Belden
52T2825
Hook Up Wire,100Ft,24Awg,copper,ppo,gray; Jacket Material Belden 52T2825
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE,100FT,24AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2825
Product Name Hook Up Wire,100Ft,24Awg,copper,ppo,gray; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 60163A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details