Belden Inc. Hook Up Wire,5000Ft,24Awg,copper,ppo,purple; Jacket Material Belden 39124 0075000

Description
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,24Awg,copper,ppo,purple; Jacket Material Belden - 54T8612 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,24Awg,copper,ppo,purple; Jacket Material Belden
54T8612
Hook Up Wire,5000Ft,24Awg,copper,ppo,purple; Jacket Material Belden 54T8612
HOOK UP WIRE,5000FT,24AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,24AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8612
Product Name Hook Up Wire,5000Ft,24Awg,copper,ppo,purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details