Belden Inc. Hook Up Wire,1000Ft,24Awg,copper,ppo,dark Green; Jacket Material Belden 39124 0051000

Description
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,24Awg,copper,ppo,dark Green; Jacket Material Belden - 52T2822 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,24Awg,copper,ppo,dark Green; Jacket Material Belden
52T2822
Hook Up Wire,1000Ft,24Awg,copper,ppo,dark Green; Jacket Material Belden 52T2822
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,24AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2822
Product Name Hook Up Wire,1000Ft,24Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers