The Hook Up Wire is a 5000-foot spool of 24 AWG stranded tinned copper conductor wire with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications, including internal wiring of equipment and electrical panel building. The wire has a nominal diameter of 0.048 inches and a DC resistance of 23.750 ohms per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM Style 11028, and is halogen-free. The wire is available in yellow and is suitable for use in environments that require compliance with EU RoHS directives.
HOOK UP WIRE,5000FT,24AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8610 |
| Product Name | Hook Up Wire,5000Ft,24Awg,copper,ppo,yellow; Jacket Material Belden |
| Standards / Certifications | RoHS |