Belden Inc. Hook Up Wire,100Ft,24Awg,copper,ppo,orange; Jacket Material Belden 39124 003100

Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,24Awg,copper,ppo,orange; Jacket Material Belden - 52T2817 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,24Awg,copper,ppo,orange; Jacket Material Belden
52T2817
Hook Up Wire,100Ft,24Awg,copper,ppo,orange; Jacket Material Belden 52T2817
HOOK UP WIRE,100FT,24AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,100FT,24AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2817
Product Name Hook Up Wire,100Ft,24Awg,copper,ppo,orange; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details