The Hook Up Wire is a 5000-foot length of 24 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications, including internal wiring of equipment and electrical panels. The wire features a nominal diameter of 0.048 inches and has a DC resistance of 23.750 ohms per 1000 feet at 20°C. It is compliant with multiple regulatory standards, including RoHS and UL AWM Style 11028. The wire is halogen-free and has a maximum recommended current of 8.5 amps when used in free air at 30°C ambient temperature. The product is available in brown color and is designed for use in a range of industries, including automotive, appliance manufacturing, and electronics.
HOOK UP WIRE,5000FT,24AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8607 |
| Product Name | Hook Up Wire,5000Ft,24Awg,copper,ppo,brown; Jacket Material Belden |
| Standards / Certifications | RoHS |