Belden Inc. Hook Up Wire,1000Ft,24Awg,copper,ppo,brown; Jacket Material Belden 39124 0011000

Description
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,24Awg,copper,ppo,brown; Jacket Material Belden - 52T2814 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,24Awg,copper,ppo,brown; Jacket Material Belden
52T2814
Hook Up Wire,1000Ft,24Awg,copper,ppo,brown; Jacket Material Belden 52T2814
HOOK UP WIRE,1000FT,24AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,1000FT,24AWG,COPPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2814
Product Name Hook Up Wire,1000Ft,24Awg,copper,ppo,brown; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers